EN
  • EN
  • DE

RD5.1SL-T1

Part No RD5.1SL-T1
Manufacturer NEC
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292216-RD5.1SL-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.1SL-T1 CAD Model

Description

The RD5.1SL-T1 is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a certain level, known as the Zener voltage. This characteristic makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage supply in electronic devices.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes or surges.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Voltage reference: Providing a known voltage for comparison in circuits.
  • Mobile Devices: Protects against power fluctuations.

Features

  • Zener Voltage: Typically 5.1V.
  • Low Reverse Leakage Current: Minimizes power loss.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits.
  • Reliable Overvoltage Protection: Prevents damage to sensitive components.
  • Compact Design: Enables miniaturization of electronic devices.
  • Cost-Effective Solution: Provides voltage regulation and protection at a reasonable cost.
  • Increased Reliability: Protects the circuit, increasing its lifespan.

Additional Details

The RD5.1SL-T1 is typically available in a small surface-mount package. The diode is characterized by its Zener voltage, which is the reverse voltage at which the diode begins to conduct. The Zener voltage is typically specified at a particular test current. Other important parameters include the reverse leakage current, which is the current that flows through the diode when it is reverse-biased below the Zener voltage, and the dynamic impedance, which is a measure of the change in voltage with respect to the change in current around the Zener voltage.

When using the RD5.1SL-T1, it is important to consider the power dissipation of the diode. The power dissipation is the product of the voltage across the diode and the current flowing through it. The diode should be operated within its specified power dissipation limits to prevent overheating and damage. Proper heat sinking may be required if the diode is operating at high power levels.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2326 $66.9780
65+ $1.8318 $119.0670
100+ $1.7752 $177.5200
135+ $1.7175 $231.8625
175+ $1.6609 $290.6575
235+ $1.4888 $349.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess