EN
  • EN
  • DE

RD5.1M-T2M

Part No RD5.1M-T2M
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292211-RD5.1M-T2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.1M-T2M CAD Model

Description

The RD5.1M-T2M is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a certain level, known as the Zener voltage. This characteristic makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage supply in electronic devices.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes or surges.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Voltage reference: Providing a known voltage for comparison in circuits.
  • Calibration Equipment: Use as a voltage reference in calibrators and other test equipment.

Features

  • Zener Voltage: Typically 5.1V.
  • Low Reverse Leakage Current: Minimizes power loss.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits.
  • Reliable Overvoltage Protection: Prevents damage to sensitive components.
  • Compact Design: Enables miniaturization of electronic devices.
  • Cost-Effective Solution: Provides voltage regulation and protection at a reasonable cost.
  • Long Lifespan: Offers durable performance over an extended period.

Additional Details

The RD5.1M-T2M is typically available in a small surface-mount package. The specific package type may vary depending on the manufacturer and supplier. The diode is characterized by its Zener voltage, which is the reverse voltage at which the diode begins to conduct. The Zener voltage is typically specified at a particular test current. Other important parameters include the reverse leakage current, which is the current that flows through the diode when it is reverse-biased below the Zener voltage, and the dynamic impedance, which is a measure of the change in voltage with respect to the change in current around the Zener voltage.

When using the RD5.1M-T2M, it is important to consider the power dissipation of the diode. The power dissipation is the product of the voltage across the diode and the current flowing through it. The diode should be operated within its specified power dissipation limits to prevent overheating and damage. Proper heat sinking may be required if the diode is operating at high power levels.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess