EN
  • EN
  • DE

RD33S-T1

Part No RD33S-T1
Manufacturer NEC
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292030-RD33S-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD33S-T1 CAD Model

Description

The RD33S-T1 is a transient voltage suppressor (TVS) diode manufactured by NEC. It is designed to protect sensitive electronic components from voltage spikes and surges caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. This diode offers rapid response time and low clamping voltage, making it suitable for various applications requiring robust overvoltage protection.

Applications

  • Data lines and I/O ports: Protection for communication interfaces like USB, Ethernet, and serial ports.
  • Microcontroller inputs: Safeguarding sensitive microcontroller pins from ESD and voltage transients.
  • Power supplies: Transient voltage protection for power supply circuits.
  • Automotive electronics: Protecting automotive control units and sensors from voltage surges.
  • Consumer electronics: Protecting sensitive components in devices like smartphones, tablets, and laptops.

Features

  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level during a transient event.
  • Fast response time: Quickly clamps the voltage spike, preventing damage to sensitive components.
  • Small package size: Allows for easy integration into space-constrained applications.
  • High surge capability: Can withstand high surge currents without degradation.
  • Unidirectional protection: Provides protection against positive voltage transients.

Benefits

  • Enhanced reliability: Protects sensitive components from damage caused by voltage transients, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of system failure due to voltage surges, reducing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from overvoltage stress.
  • Compliance with industry standards: Helps meet industry standards for ESD and surge protection.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic components.

Additional Details

The RD33S-T1 is typically available in a small surface-mount package. It is characterized by its breakdown voltage, clamping voltage, and surge current capability. The specific technical specifications, such as the exact clamping voltage and surge current ratings, should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The RD33S-T1 is designed to meet industry standards for ESD and surge protection, ensuring reliable performance in harsh environments. It is commonly used in applications where space is limited and high levels of protection are required.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9242 $67.3470
75+ $1.5789 $118.4175
115+ $1.5304 $175.9960
160+ $1.4807 $236.9120
205+ $1.4310 $293.3550
275+ $1.2832 $352.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess