EN
  • EN
  • DE

RD3.9S

Part No RD3.9S
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 2 PINS SUPER MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291990-RD3.9S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD3.9S CAD Model

Description

The RD3.9S is a Zener diode produced by NEC. Like other Zener diodes, the RD3.9S is designed to conduct in the reverse direction when the voltage reaches its Zener voltage, which is around 3.9V in this case. This characteristic makes it suitable for various voltage regulation and protection applications.

Applications

  • Voltage Regulation: Stabilizing voltage levels in electronic circuits.
  • Overvoltage Protection: Shielding sensitive components from damaging voltage spikes.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.
  • Transient Voltage Suppression: Absorbing short-duration voltage surges to protect downstream circuitry.
  • Waveform Clipping: Limiting the maximum voltage of a signal to a specific level.

Features

  • Zener Voltage: Nominally 3.9V. The 'RD' prefix typically denotes a Zener diode, and '3.9' indicates the Zener voltage rating.
  • Low Reverse Current: Minimizes leakage current when the diode is reverse-biased below its Zener voltage.
  • Sharp Breakdown Voltage: Provides a precise and well-defined Zener voltage characteristic.
  • Small Footprint: Enables use in compact electronic designs. The specific package size can be determined from the datasheet.
  • Fast Response Time: Quickly reacts to voltage transients, ensuring effective protection.

Benefits

  • Stable Voltage Output: Provides a consistent voltage level, enhancing circuit performance.
  • Protection from Voltage Spikes: Prevents damage to sensitive components caused by overvoltage conditions.
  • Improved Circuit Reliability: Increases the robustness and lifespan of electronic devices.
  • Simplified Design: Allows for straightforward voltage regulation and protection circuit implementations.
  • Cost-Effective: Offers an economical solution for voltage regulation and transient suppression.

Further specifications, such as power dissipation, operating temperature range, and package type, would be found in the device's datasheet. Understanding the datasheet is crucial for proper application of this component.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess