EN
  • EN
  • DE

RD3.6FS-T1

Part No RD3.6FS-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291961-RD3.6FS-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.6FS-T1 CAD Model

Description

The RD3.6FS-T1 is a Zener diode manufactured by NEC. Its primary function is to provide a stable reference voltage of approximately 3.6 volts. This diode is widely used in various electronic circuits for voltage regulation, overvoltage protection, and voltage clamping.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level for sensitive electronic components.
  • Overvoltage Protection: Protecting circuits from damaging voltage spikes.
  • Voltage Clamping: Limiting the voltage to a safe level to prevent component failure.
  • Reference Voltage Generation: Providing a stable reference voltage for comparator circuits.
  • Power Supplies: Used in regulated power supplies to maintain a constant output voltage.

Features:

  • Zener Voltage: 3.6V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Package Size: Suitable for high-density circuit board designs.
  • High Surge Current Capability: Provides protection against transient voltage events.
  • Tight Tolerance Zener Voltage: Ensures accurate voltage regulation.

Benefits:

  • Stable Output Voltage: Provides a reliable voltage source for critical circuits.
  • Protects Circuitry: Prevents damage from voltage fluctuations and spikes.
  • Energy Efficient: Reduces power consumption due to low leakage current.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Improved Reliability: Enhances the overall robustness and longevity of electronic systems.

The RD3.6FS-T1 Zener diode is suitable for a broad range of applications requiring a dependable voltage reference. Its small size allows for integration into modern PCB designs. The low reverse leakage current ensures minimal power wastage, an important factor in battery-operated or energy-conscious devices. The diode's ability to quickly clamp overvoltages protects delicate semiconductors from damage. It is commonly found in consumer electronics such as mobile phones, tablets, and laptops, as well as in industrial control systems and automotive electronics.

Technical Specifications: (Consult the datasheet for precise values)

  • Zener Voltage (Vz): Approximately 3.6V at the specified test current
  • Reverse Leakage Current (Ir): Typically a few microamperes
  • Power Dissipation: Dependent on the package type
  • Operating Temperature Range: Standard industrial range, typically -55°C to +150°C

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4024 $59.2192
20+ $6.0741 $121.4820
30+ $5.8847 $176.5410
41+ $5.6942 $233.4622
53+ $5.5047 $291.7491
71+ $4.9353 $350.4063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess