EN
  • EN
  • DE

RD3.6FM-T1-A

Part No RD3.6FM-T1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291959-RD3.6FM-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.6FM-T1-A CAD Model

Description

The RD3.6FM-T1-A is a Zener diode manufactured by NEC. It's designed to provide a stable reverse breakdown voltage of approximately 3.6 volts. This diode is commonly used in electronic circuits for voltage regulation, voltage clamping, and overvoltage protection applications.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from harmful voltage spikes.
  • Voltage Clamping: Limiting the voltage to a safe level to prevent damage.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.
  • Power Supplies: Used to regulate the output voltage in power supply circuits.

Features:

  • Zener Voltage: 3.6V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss in the circuit.
  • Compact Package Size: Allows for use in space-constrained applications.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Stable Operating Characteristics: Provides reliable performance over a wide range of temperatures.

Benefits:

  • Provides Stable Voltage Reference: Ensures consistent circuit operation.
  • Protects Sensitive Components: Prevents damage from overvoltage conditions.
  • Improves Circuit Reliability: Increases the overall robustness of the circuit.
  • Reduces Power Consumption: Minimizes wasted energy due to low leakage current.
  • Enables Compact Designs: Facilitates the miniaturization of electronic devices.

The RD3.6FM-T1-A Zener diode is commonly used in a variety of electronic applications, including voltage regulation, overvoltage protection, and signal clipping. Its small size and high surge current capability make it suitable for use in portable devices, industrial equipment, and automotive electronics. The low reverse leakage current helps to improve the energy efficiency of the circuit. The diode is designed to provide a stable and reliable voltage reference over a wide range of operating conditions. It can also be used to protect sensitive components from damage due to electrostatic discharge (ESD) and other transient voltage events.

Technical Specifications: (Consult the manufacturer's datasheet for precise values)

  • Zener Voltage (Vz): Approximately 3.6V at a specified test current.
  • Reverse Leakage Current (Ir): Typically in the microampere range.
  • Power Dissipation: Determined by the package type and thermal characteristics.
  • Operating Temperature Range: Typically -55°C to +150°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6683 $58.6928
39+ $3.0099 $117.3861
60+ $2.9152 $174.9120
82+ $2.8217 $231.3794
106+ $2.7281 $289.1786
142+ $2.4451 $347.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess