EN
  • EN
  • DE

RD3.3S-T1-A/JM

Part No RD3.3S-T1-A/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291954-RD3.3S-T1-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.3S-T1-A/JM CAD Model

Description

The RD3.3S-T1-A/JM is a Zener diode produced by NEC. It serves as a voltage regulator, maintaining a stable voltage of approximately 3.3 volts. This component finds application in various electronic circuits where consistent voltage is crucial for proper functioning. Its primary use is in voltage regulation, overvoltage protection, and voltage clamping.

Applications:

  • Voltage Regulation: Ensuring a constant voltage supply to sensitive electronic components.
  • Overvoltage Protection: Safeguarding circuits from damaging voltage spikes.
  • Voltage Clamping: Limiting voltage levels to prevent component failure.
  • Reference Voltage Generation: Providing a stable voltage reference for comparator circuits.
  • Power Supplies: Used in the regulation stage to stabilize the output voltage.

Features:

  • Zener Voltage: 3.3V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Surface Mount Package: Allows for high-density circuit board designs.
  • High Surge Current Capability: Provides protection against transient voltage events.
  • Tight Tolerance Zener Voltage: Ensures accurate voltage regulation.

Benefits:

  • Stable Voltage Output: Provides a reliable voltage source for critical circuits.
  • Protects Circuitry: Prevents damage from voltage fluctuations and spikes.
  • Energy Efficient: Reduces power consumption due to low leakage current.
  • Space Saving: Enables smaller and more compact electronic devices.
  • Improved Reliability: Enhances the overall robustness and longevity of electronic systems.

The RD3.3S-T1-A/JM Zener diode is suitable for diverse applications requiring a dependable voltage reference. Its surface mount package makes it easy to integrate into modern PCB designs. The low reverse leakage current ensures minimal power wastage, an important factor in battery-operated or energy-conscious devices. The diode's ability to quickly clamp overvoltages protects delicate semiconductors from damage. This diode is often employed in consumer electronics like mobile phones, tablets, and laptops, as well as in industrial control systems and automotive electronics.

Technical Specifications: (Refer to the datasheet for precise values.)

  • Zener Voltage (Vz): Approximately 3.3V at the specified test current
  • Reverse Leakage Current (Ir): Typically a few microamperes
  • Power Dissipation: Dependent on the package type
  • Operating Temperature Range: Standard industrial range, typically -55°C to +150°C

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess