EN
  • EN
  • DE

RD2.7UM-T1

Part No RD2.7UM-T1
Manufacturer NEC
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291812-RD2.7UM-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD2.7UM-T1 CAD Model

Description

The RD2.7UM-T1 is a Zener diode manufactured by NEC. Zener diodes are a type of diode that allows current to flow in one direction, but also in the reverse direction when the voltage reaches a certain value, known as the Zener voltage. This particular diode has a Zener voltage of 2.7V. It's primarily used for voltage regulation and protection in various electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage (Vz): 2.7V
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • Surface Mount Device (SMD): Suitable for automated assembly and compact designs.
  • High Reliability: Ensures stable performance over a long lifespan.

Benefits:

  • Stable Voltage Regulation: Provides a constant voltage output, protecting downstream components from voltage fluctuations.
  • Effective Overvoltage Protection: Prevents damage to sensitive circuits caused by voltage surges.
  • Precise Voltage Clipping: Enables accurate waveform shaping for signal processing applications.
  • Compact Design: SMD package allows for smaller and more efficient circuit designs.
  • Long Lifespan: High reliability ensures consistent performance over time, reducing maintenance costs.

Additional Details:

The RD2.7UM-T1 typically comes in a small surface-mount package, such as a SOD-323 or similar. The specific dimensions and power dissipation rating will depend on the exact datasheet for this part. It's important to consult the datasheet for detailed electrical characteristics, thermal resistance, and other parameters for proper application in a circuit. The diode is commonly used in portable electronics, power supplies, and other applications where voltage regulation is critical.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1088 $60.9840
130+ $0.9101 $118.3130
200+ $0.8813 $176.2600
275+ $0.8524 $234.4100
355+ $0.8247 $292.7685
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess