EN
  • EN
  • DE

RD2.7UM-T1 /B1

Part No RD2.7UM-T1 /B1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291813-RD2.7UM-T1 /B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.7UM-T1 /B1 CAD Model

Description

The RD2.7UM-T1 /B1 is a Zener diode manufactured by NEC. Similar to the RD2.7UM-T1, it functions as a voltage regulator, allowing current to flow in reverse once the Zener voltage is reached. The '/B1' likely indicates a specific binning or revision of the RD2.7UM-T1, potentially related to tighter tolerance on the Zener voltage or other electrical characteristics. It is commonly used to maintain stable voltage and to protect circuits from overvoltage conditions.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in electronic circuits.
  • Overvoltage Protection: Safeguarding circuits from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage levels to shape waveforms.
  • Reference Voltage: Providing a stable reference voltage in electronic devices.

Features:

  • Zener Voltage (Vz): 2.7V
  • Low Reverse Leakage Current: Reduces power loss and increases efficiency.
  • Sharp Breakdown Voltage: Enables precise voltage regulation.
  • Surface Mount Device (SMD): Suitable for high-density board assembly.
  • /B1 Suffix: Indicates a specific revision or tighter tolerance.

Benefits:

  • Consistent Voltage Output: Protects components from voltage fluctuations.
  • Prevents Circuit Damage: Protects downstream electronics from overvoltage conditions.
  • Accurate Waveform Shaping: Offers precise voltage clipping capabilities.
  • Space-Saving Design: SMD package minimizes board footprint.
  • Improved Performance: The /B1 suffix potentially signifies enhanced specifications compared to the standard RD2.7UM-T1.

Additional Details:

The RD2.7UM-T1 /B1 is usually housed in a small SMD package like SOD-323. Its specific power dissipation rating, reverse current characteristics, and other parameters will depend on the manufacturer's datasheet. It's vital to consult the relevant datasheet for detailed electrical and thermal information. It is used in many devices where precise voltage control is needed like portable electronics, and power supplies.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess