EN
  • EN
  • DE

RD2.7FM-T1

Part No RD2.7FM-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291799-RD2.7FM-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD2.7FM-T1 CAD Model

Description

The RD2.7FM-T1 is a Zener diode manufactured by NEC. Similar to other Zener diodes, it allows current flow in one direction, but also allows reverse current flow above its Zener voltage, making it suitable for voltage regulation and protection applications.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in various electronic circuits, ensuring consistent performance.
  • Overvoltage Protection: Protecting sensitive components from damage caused by voltage spikes and surges.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators, ADCs, and other precision circuits.
  • Clipping Circuits: Limiting the voltage to a predefined level to prevent overvoltage conditions.

Features:

  • Zener Voltage: 2.7V (Nominal) - The reverse voltage at which the diode begins to conduct significantly.
  • Low Dynamic Impedance: Provides a stable output voltage with minimal variation under changing load conditions.
  • High Surge Current Capability: Withstands transient voltage surges without degradation.
  • Small Footprint: Suitable for high-density circuit board layouts.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of electronic circuits by maintaining a constant voltage level.
  • Protection Against Voltage Spikes: Prevents damage to sensitive components caused by overvoltage conditions.
  • Improved Circuit Performance: Enhances the accuracy and stability of electronic systems.
  • Space-Saving Design: Enables the creation of smaller and more compact electronic devices.

Additional Details:

The RD2.7FM-T1 is typically packaged in a small surface-mount package (like a SOD-523 or similar). This package type is designed for automated assembly processes, improving manufacturing efficiency. The 'T1' suffix likely relates to the specific tape and reel packaging for automated pick-and-place equipment. The exact package dimensions, power dissipation, and operating temperature range should be verified in the official NEC datasheet. When selecting a Zener diode, it is critical to consider the power dissipation requirements of the application to ensure that the diode is operated within its safe operating limits. Refer to the NEC datasheet for RD2.7FM-T1 for detailed specifications and application recommendations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2871 $59.1678
43+ $2.6969 $115.9667
67+ $2.6126 $175.0442
92+ $2.5283 $232.6036
119+ $2.4440 $290.8360
159+ $2.1910 $348.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess