Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291767-RD2.0P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0P CAD Model

Description

The RD2.0P is a Zener diode manufactured by NEC. Zener diodes are silicon semiconductor devices that allow current to flow in either direction, but are specifically designed to allow current to flow in the reverse direction when a certain voltage, known as the Zener voltage, is reached. This characteristic makes them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Shaping or limiting voltage waveforms.
  • Voltage references: Providing a stable reference voltage for measurement or comparison.

Features:

  • Zener voltage: 2.0V (Nominal). The specific voltage at which the diode begins to conduct in reverse bias.
  • Low reverse current: Minimizes power loss and improves efficiency.
  • Sharp breakdown characteristic: Provides precise voltage regulation.
  • High surge current capability: Withstands transient voltage surges without damage.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Stable voltage output: Ensures consistent performance of connected circuits.
  • Protection against voltage spikes: Prevents damage to sensitive components.
  • Simple circuit design: Easy to integrate into existing circuits.
  • Cost-effective voltage regulation: Provides a low-cost solution for voltage stabilization.
  • Reliable operation: Offers consistent performance over a wide range of operating conditions.

Additional Details:

The RD2.0P is typically available in a small surface-mount package (e.g., SOD-323) for easy integration into printed circuit boards. The exact specifications, such as reverse current, power dissipation, and operating temperature range, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines before using this diode in a circuit design.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317
Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Infineon Technologies
Need more? Email Us
ECAD model for TDA6190XA1
Infineon Technologies
Lowest to $1.9831
ECAD model for SLB9655TT1.2FW4.31
Microchip Technology
IC CODE HOPPING ENCODER 14TSSOP / Code Hopping Encoder 14-TSSOP
Need more? Email Us
ECAD model for HCS370T/ST
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6080 $51.6480
15+ $7.0630 $105.9450
22+ $6.8422 $150.5284
31+ $6.6215 $205.2665
40+ $6.4008 $256.0320
53+ $5.7387 $304.1511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention