EN
  • EN
  • DE

RD15M

Part No RD15M
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291682-RD15M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD15M CAD Model

Description

The RD15M is a Zener diode manufactured by NEC. It is designed for voltage regulation and surge suppression, providing a stable voltage reference for various electronic applications. Its compact size and reliable performance make it a suitable choice for numerous circuit designs.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Reference Voltage Generation
  • Surge Suppression

Features

  • Stable Zener Voltage: Provides a consistent and accurate voltage reference.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Compact Size: Allows for high-density circuit layouts.
  • High Surge Current Capability: Protects against transient voltage spikes.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Precise Voltage Control: Ensures stable operation of electronic circuits.
  • Effective Circuit Protection: Prevents damage from voltage surges.
  • Improved Power Efficiency: Reduces power consumption and heat generation.
  • Simplified Circuit Design: Easy to integrate into existing designs.
  • Long-Term Reliability: Maintains consistent performance over time.

Additional Details

The RD15M Zener diode typically features a Zener voltage around 15V. Refer to the official NEC datasheet for specific voltage tolerances, reverse leakage current, and power dissipation ratings. It is commonly available in a surface-mount package. Proper handling and soldering techniques should be used when working with this component to ensure reliable performance. Always adhere to the manufacturer's recommended operating conditions and safety guidelines to prevent damage to the diode.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,335+ $0.0347 $115.7245
5,175+ $0.0335 $173.3625
7,145+ $0.0323 $230.7835
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,200 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess