The RD10UM-T1 is a VHF power MOS FET manufactured by NEC. It is designed for high-power amplification in VHF band applications. The device utilizes a MOS FET structure to achieve high gain, high efficiency, and excellent linearity. Its robust design makes it suitable for demanding applications in communication systems and industrial equipment.
Applications
- VHF power amplifiers
- Mobile radio base stations
- Industrial heating equipment
- Amateur radio transmitters
- Broadcast transmitters
Features
- High power gain
- High efficiency
- Excellent linearity
- MOS FET structure
- Low distortion
- High input impedance
- Internal input matching for ease of use
- RoHS compliant
Benefits
- Enables high-performance VHF power amplifiers
- Reduces power consumption in communication systems
- Improves signal quality due to low distortion
- Simplifies amplifier design with internal matching
- Increases system reliability due to robust design
- Meets environmental regulations with RoHS compliance
Technical Specifications
The RD10UM-T1 typically operates at a frequency range within the VHF band (30 MHz to 300 MHz). It is capable of delivering a power output of approximately 10 Watts, depending on the operating conditions. The supply voltage is typically around 12.5 volts. The device features a high power gain, generally exceeding 10 dB, allowing for efficient signal amplification. Input impedance matching is provided internally. The operating temperature range is from -30°C to +85°C. The device package is designed for efficient heat dissipation to maintain stable operation at high power levels. The MOS FET structure contributes to its high efficiency and linearity, minimizing distortion and ensuring signal integrity. It's designed to be a drop-in replacement for other similar VHF power transistors in various applications, offering improved performance and reliability. Proper heat sinking is crucial for the device's longevity and consistent performance.