EN
  • EN
  • DE

RD10S-T1 B1

Part No RD10S-T1 B1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291583-RD10S-T1 B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD10S-T1 B1 CAD Model

Description

The RD10S-T1 B1 is a Zener diode manufactured by NEC. It is a type of diode that allows current to flow in one direction, but also allows current to flow in the reverse direction when the voltage is above a certain value – the Zener voltage. The RD10S indicates a Zener diode with a Zener voltage around 10V. The '-T1' likely refers to a specific packaging (tape and reel) for automated assembly. 'B1' could denote a specific binning or tolerance range within the RD10S series.

Applications:

  • Voltage Regulation: Providing a stable voltage source in electronic circuits, specifically around 10V.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges that exceed 10V.
  • Reference Voltage Generation: Creating a precise 10V reference voltage for other circuit functions.
  • Clipping Circuits: Limiting voltage swings in circuits to protect components or shape waveforms.

Features:

  • Zener Voltage: Nominal Zener voltage of 10V.
  • Surface Mount Packaging: The -T1 likely indicates a surface mount package for pick-and-place assembly.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Offers a sharp and well-defined transition into the reverse conduction region at approximately 10V.

Benefits:

  • Precise Voltage Regulation: Provides a stable and consistent 10V voltage output.
  • Effective Overvoltage Protection: Protects circuit components from damage due to excessive voltage.
  • Simplified Automated Assembly: The surface mount package allows for efficient and high-speed assembly.
  • Improved Circuit Reliability: Enhances the overall reliability and stability of electronic circuits.

Additional Details:

The exact meaning of 'B1' requires referencing the specific NEC datasheet for the RD10S-T1 B1. It might indicate a tighter tolerance on the Zener voltage or a specific range of reverse leakage current. Always refer to the official datasheet for the most accurate and detailed specifications, including Zener voltage tolerance, power dissipation rating, operating temperature range, and reverse leakage current characteristics. This datasheet will also contain voltage vs. current graphs at different temperatures. Ensure that the power dissipation rating of the diode is adequate for the intended application. This component is typically used in low to medium power applications where a stable 10V reference or regulation is needed.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,825+ $0.0196 $172.9700
11,765+ $0.0196 $230.5940
15,625+ $0.0185 $289.0625
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,665 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess