Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 281467-PS8701-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8701-E3 CAD Model

Description

The PS8701-E3 is a solid-state relay (SSR) manufactured by NEC. It's designed for diverse applications necessitating electrical isolation and switching of AC or DC loads. The device comprises an LED, a photodiode array, and a MOSFET, delivering dependable and efficient switching with substantial isolation.

Applications

  • Industrial Automation: Switching motors, solenoids, and heaters in industrial control systems.
  • Telecommunications: Signal routing and control in telecom switching systems.
  • Security Systems: Power switching in alarm systems and access control devices.
  • Medical Equipment: Isolated switching of critical circuits in medical devices.
  • Office Equipment: Power management in printers, copiers, and other office automation devices.

Features

  • High Isolation Voltage: Provides robust electrical isolation between control and load circuits.
  • Low On-Resistance: Minimizes power dissipation across the switch.
  • Fast Switching Speed: Enables rapid load switching for enhanced system responsiveness.
  • Solid-State Reliability: Offers superior reliability compared to electromechanical relays.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Enhanced Safety: High isolation voltage ensures safe operation.
  • Improved Efficiency: Low on-resistance reduces power losses.
  • Extended Lifespan: Solid-state design provides long operational life.
  • Reduced Maintenance: Eliminates maintenance associated with mechanical relays.
  • Faster Response Times: Enables quick and precise load control.

The 'E3' suffix likely indicates a specific packaging or environmental compliance feature, such as RoHS compliance (Restriction of Hazardous Substances). Consult the NEC datasheet for definitive specifications.

The PS8701-E3 exhibits input control voltage compatibility with standard logic levels. Output characteristics encompass load voltage and current ratings, ensuring broad application compatibility. Its operating temperature range supports reliable operation under diverse conditions. Its construction ensures no switching noise, making it appropriate for sensitive environments.

Specific electrical characteristics, including input current demands, output voltage and current capacities, and isolation voltage figures may differ depending on the precise model and setup. Consult the manufacturer's datasheet for comprehensive details.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for N7000350FABLCA
NVIDIA
Lowest to $49.3547
ECAD model for N11P-GE1-A3
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for N202NF
Texas Instruments
Need more? Email Us
ECAD model for N3710020A
Intel
Need more? Email Us
ECAD model for N455 SLBX9
NXP / Nexperia
Need more? Email Us
ECAD model for N82S129AF
Amd
Need more? Email Us
ECAD model for N323DT11AV1
Intel
Need more? Email Us
ECAD model for N82C501AD
Bourns Inc.
Need more? Email Us
ECAD model for N6620LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7638 $66.6932
34+ $3.9089 $132.9026
52+ $3.7866 $196.9032
71+ $3.6645 $260.1795
92+ $3.5424 $325.9008
123+ $3.1760 $390.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,900 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention