EN
  • EN
  • DE

PS7801K-1A-F3

Part No PS7801K-1A-F3
Manufacturer NEC
Catalog Solid State Relays
Description 4-PIN ULTRA SMALL FLAT-LEAD, LOW OUTPUT CAPACITANCE (1.6 pF), 1-ch Optical Coupled MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239835-PS7801K-1A-F3
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7801K-1A-F3 CAD Model

Description

The PS7801K-1A-F3 is a solid state relay (SSR) manufactured by NEC (now Renesas Electronics). It's designed for switching AC or DC loads with electrical isolation between the control and load circuits. Solid state relays offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and no moving parts, making them suitable for various industrial and commercial applications.

Applications

  • Industrial Control Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems
  • Lighting Control
  • Security Systems
  • Telecommunications Equipment

Features

  • Solid State Relay (SSR)
  • Optically Isolated
  • Zero Cross Switching
  • High Surge Capability
  • Low On-Resistance

Benefits

  • Improved Reliability: No moving parts reduce wear and tear, resulting in longer lifespan and improved reliability compared to electromechanical relays.
  • Faster Switching Speeds: Solid state switching enables faster response times compared to electromechanical relays.
  • Electrical Isolation: Optical isolation provides electrical isolation between the control and load circuits, enhancing system safety.
  • Reduced Electromagnetic Interference (EMI): Zero cross switching minimizes EMI generation during switching.
  • Increased Surge Protection: High surge capability protects the relay from damage caused by transient voltage spikes.

Technical Specifications

  • Load Voltage: 280V AC
  • Load Current: 1.2A
  • Input Voltage: 5V DC
  • Isolation Voltage: 2500Vrms
  • On-Resistance: 15 Ohms (typical)
  • Operating Temperature Range: -30°C to +85°C
  • Package: 4-Pin SIP

The PS7801K-1A-F3 is a reliable and efficient solid state relay suitable for a wide range of switching applications. Its optical isolation, zero cross switching, and high surge capability provide enhanced safety and performance. The solid state design offers advantages over electromechanical relays in terms of lifespan, switching speed, and reliability. The 4-Pin SIP package provides a compact and easy-to-use form factor for various circuit board layouts.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 35A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess