EN
  • EN
  • DE

PS2702K-1

Part No PS2702K-1
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086000-PS2702K-1
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2702K-1 CAD Model

Description

The PS2702K-1 is a single-channel solid-state relay (SSR) manufactured by NEC, designed for applications requiring electrical isolation between control and load circuits. This device employs an infrared LED on the input side and a phototransistor on the output, providing optical isolation and enabling safe and reliable signal transmission.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor controls, and process automation equipment for signal isolation and switching.
  • Telecommunications equipment: Found in telecommunication systems and line cards for isolating and protecting sensitive circuits.
  • Office automation: Employed in office equipment such as printers, copiers, and fax machines for control and isolation purposes.
  • Measurement and instrumentation: Used in data acquisition systems, test equipment, and measurement devices for signal isolation and noise reduction.
  • Power supplies: Integrated into power supplies and inverters for feedback isolation and control.

Features:

  • High isolation voltage: Offers a high level of electrical isolation, ensuring safety and preventing ground loops.
  • Compact package: Available in a small package outline, saving valuable board space.
  • Fast switching speed: Allows for rapid switching operations.
  • Low input current: Requires minimal input current for activation, reducing power consumption.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved safety: High isolation voltage provides enhanced protection against high-voltage hazards.
  • Increased reliability: Solid-state design eliminates mechanical wear, resulting in longer life and improved reliability compared to electromechanical relays.
  • Reduced power consumption: Low input current requirements contribute to energy efficiency.
  • Space savings: Compact package design allows for denser board layouts.
  • Simplified circuit design: Optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS2702K-1 is commonly available in a 4-pin package. The isolation voltage rating is specified at a minimum of 2500Vrms. The low forward current requirement of the input diode makes it highly efficient. Proper implementation, including consideration for external current limiting resistors, is essential for optimal performance and to protect the device. It's designed for environments that demand a clean and isolated signal path, ensuring accurate and reliable operation.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess