EN
  • EN
  • DE

PS2603L-E3

Part No PS2603L-E3
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352131-PS2603L-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2603L-E3 CAD Model

Description

The PS2603L-E3 is a single-channel optocoupler from NEC, engineered for applications that demand a high degree of electrical isolation between input and output circuits. This device ensures reliable signal transmission while providing a high level of electrical insulation to protect sensitive components and personnel.

Applications

  • Industrial Automation Systems: Used in Programmable Logic Controllers (PLCs) for isolating control signals.
  • Power Supply Units: Provides galvanic isolation in power supply circuits, protecting against voltage surges and ground loops.
  • Motor Control Applications: Used in motor drives for isolating control signals and enhancing system safety.
  • Measurement and Instrumentation: Isolates measurement circuits to ensure accurate and safe readings.
  • Communication Interfaces: Provides isolation in communication systems to prevent noise interference.

Features

  • High Isolation Voltage: Offers high electrical isolation between input and output circuits, enhancing safety.
  • Low Input Current: Requires a minimal input current for efficient operation, reducing power consumption.
  • Compact Package: Designed for space-saving integration into high-density circuit boards.
  • High-Speed Switching: Supports fast data transfer rates, suitable for digital applications.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a robust level of electrical isolation, protecting against voltage spikes and ground loops.
  • Improved Reliability: Reduces the risk of noise and interference, improving the overall reliability of the system.
  • Efficient Power Usage: Low input current requirements minimize power consumption.
  • Space-Saving Design: Compact package allows for more dense board layouts.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The PS2603L-E3 typically consists of an LED and a phototransistor, separated by a dielectric insulation barrier. When current flows through the LED, it emits light, which activates the phototransistor and allows current to flow through the output circuit. The insulation barrier provides the necessary electrical isolation. Key technical specifications include isolation voltage, current transfer ratio (CTR), and operating temperature range. Refer to the manufacturer's datasheet for comprehensive electrical characteristics and application guidelines. This optocoupler is built for a broad spectrum of operating temperatures and is appropriate for different applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess