EN
  • EN
  • DE

PS2571L-1-V-A

Part No PS2571L-1-V-A
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352111-PS2571L-1-V-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2571L-1-V-A CAD Model

Description

The PS2571L-1-V-A is a general-purpose, low-input current type optocoupler manufactured by NEC, now Renesas Electronics. It is designed to provide electrical isolation between input and output circuits, typically used in various industrial and consumer electronics applications.

Applications

  • Power Supplies: Used for feedback control in power supplies, providing isolation between the primary and secondary sides.
  • Microcomputer Interfaces: Isolates microcomputer circuits from external devices, protecting against voltage surges and noise.
  • Programmable Controllers: Provides isolation for input/output modules in programmable controllers.
  • Office Automation Equipment: Used in printers, fax machines, and other office equipment for signal isolation.
  • Home Appliances: Incorporates isolation for safety and control in appliances like washing machines and air conditioners.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output.
  • Low Input Current: Enables direct drive from low-power logic circuits, reducing power consumption.
  • Compact Package: Allows for space-saving designs on printed circuit boards.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages.
  • UL Recognized: Meets safety standards for various applications.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting users and equipment.
  • Reduced Power Consumption: The low input current contributes to energy-efficient designs.
  • Simplified Circuit Design: Compatible with a wide range of logic circuits, simplifying design efforts.
  • Compact Footprint: Allows for integration into densely populated circuit boards.
  • Regulatory Compliance: Meets UL safety standards, facilitating product certification.

Additional Details

The PS2571L-1-V-A typically consists of an infrared LED and a phototransistor, providing optical coupling. Its performance is characterized by the current transfer ratio (CTR), isolation voltage, and switching speed. This optocoupler is commonly available in a DIP package. It’s imperative to consult the manufacturer's datasheet for precise electrical specifications, application notes, and safety precautions.

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess