EN
  • EN
  • DE

PS2561L1-1-V-A/JT

Part No PS2561L1-1-V-A/JT
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352087-PS2561L1-1-V-A/JT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561L1-1-V-A/JT CAD Model

Description

The PS2561L1-1-V-A/JT is a single-channel optocoupler manufactured by NEC (now Renesas Electronics). This device is designed for applications requiring electrical isolation between control circuits and load circuits. It features an LED input and a phototransistor output, providing a robust and reliable isolation barrier.

Applications:

  • Industrial Control Equipment: Used in PLCs, motor drives, and other industrial automation systems.
  • Power Supplies: Provides isolation in switching power supplies to protect sensitive circuits from voltage surges.
  • Inverters: Isolates control signals in inverter circuits for renewable energy systems and motor control.
  • Medical Equipment: Ensures patient safety by isolating medical devices from mains power.
  • Office Automation Equipment: Used in printers, copiers, and other office equipment for signal isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output (typically 5000 Vrms).
  • Compact Package: Designed for space-saving applications on printed circuit boards.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to transient noise, ensuring reliable operation in noisy environments.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Pb-Free Construction: Compliant with RoHS directives for environmental protection.

Benefits:

  • Improved System Safety: High isolation voltage protects operators and equipment from hazardous voltages.
  • Enhanced Reliability: CMTI ensures stable operation in noisy environments, reducing the risk of malfunctions.
  • Space Saving: Compact package allows for denser circuit designs.
  • Simplified Design: Provides a straightforward solution for isolating circuits.
  • Compliance with Environmental Standards: Pb-free construction meets environmental regulations.

Additional Details:

The PS2561L1-1-V-A/JT is designed for a wide range of operating conditions. The forward current (IF) is typically around 5mA, which is low power and suitable for various logic levels. The collector-emitter voltage (VCEO) is chosen to match many common circuit requirements. The operating temperature range is typically between -55°C and +100°C. Always refer to the official NEC/Renesas datasheet for precise technical specifications and application guidelines.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2495 $58.6325
565+ $0.2056 $116.1640
875+ $0.1987 $173.8625
1,205+ $0.1917 $230.9985
1,555+ $0.1860 $289.2300
2,085+ $0.1663 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess