EN
  • EN
  • DE

PS2532

Part No PS2532
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979603-PS2532
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2532 CAD Model

Description

The PS2532 is a high-speed, high-isolation optocoupler manufactured by NEC (now Renesas Electronics). It's designed to provide galvanic isolation between circuits, protecting sensitive components from high voltages and noise. It typically consists of an LED and a phototransistor in a single package.

Applications:

  • Isolated Gate Drivers
  • Power Supply Feedback Control
  • Digital Logic Isolation
  • Industrial Automation
  • Medical Equipment

Features:

  • High Isolation Voltage: Provides robust galvanic isolation between input and output.
  • High-Speed Switching: Enables fast data transmission and control signals.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current.
  • Low Input Current: Minimizes power consumption.
  • Wide Operating Temperature Range: Suitable for various environments.
  • Compact Package: Allows for space-saving designs.
  • Safety Approvals: Meets relevant safety standards (e.g., UL, VDE).

Benefits:

  • Enhanced Safety: Protects equipment and personnel from high voltages.
  • Improved Noise Immunity: Isolates circuits from noise and interference.
  • Reliable Signal Transmission: Ensures accurate and reliable data transfer.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Compliance with Safety Standards: Meets regulatory requirements for isolation applications.

Additional Details:

The PS2532 is commonly used in applications where isolation is crucial for safety or performance. The high isolation voltage prevents damage to sensitive circuits from high-voltage transients or ground loops. The fast switching speed enables the optocoupler to be used in high-frequency applications. The CTR is a key parameter to consider when selecting an optocoupler, as it determines the gain of the device. A higher CTR typically results in lower input current requirements. It's available in various package types.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess