EN
  • EN
  • DE

PS2501L-1L-E3-A

Part No PS2501L-1L-E3-A
Manufacturer NEC
Catalog OEM Parts (O - R)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Embossed T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1085966-PS2501L-1L-E3-A
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2501L-1L-E3-A CAD Model

Description

The PS2501L-1L is a single-channel high-isolation photocoupler manufactured by NEC (now Renesas). It is designed for high-density mounting and provides reinforced insulation. This photocoupler transfers electrical signals between two isolated circuits by using light. It consists of an LED on the input side and a phototransistor on the output side, providing electrical isolation up to several kilovolts. The '1L' likely refers to a lead forming option.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • Power Supplies: Isolates primary and secondary sides for safety.
  • Measurement Equipment: Ensures accurate and safe data acquisition.
  • Industrial Control Systems: Protects control circuitry from high-voltage transients.

Features:

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Compact Package: Suitable for high-density mounting.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • High-Speed Switching: Enables fast data transmission.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high-voltage transients.
  • Improved System Reliability: Prevents ground loops and noise coupling.
  • Reduced Power Consumption: Operates with low input current.
  • Space-Saving Design: Compact package allows for efficient board layout.
  • Simplified Circuit Design: Easy integration into various applications.

Additional Details:

The PS2501L-1L typically features a collector-emitter voltage of 80V and an isolation voltage of 5000 Vrms. The operating temperature range is typically -55°C to +100°C. Detailed specifications can vary based on the exact suffix code (e.g., E3-A, F3-A), so consulting the datasheet for the specific variant is always recommended for precise electrical characteristics, such as current transfer ratio (CTR) and switching speeds. The device is typically housed in a small outline package (SOP).

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess