The NRC107M06R12 is a surface-mount aluminum electrolytic capacitor manufactured by NEC. These capacitors are widely utilized in various electronic circuits for filtering, smoothing, and energy storage applications. Aluminum electrolytic capacitors, in general, are characterized by their relatively high capacitance values for their size, making them suitable for applications where large capacitance is needed in a compact form factor.
Applications
- Power supplies
- Motherboards
- Audio equipment
- Consumer electronics
- Industrial control systems
Features
- High capacitance value (100µF)
- Voltage rating of 6.3V
- Surface mount design
- Compact size
- Polarized capacitor
Benefits
- Effective filtering and smoothing of DC voltage
- Energy storage capabilities for transient voltage support
- Space-saving design for high-density PCB layouts
- Reliable performance in various operating conditions
- Long operational life
Additional Details
The NRC107M06R12 is a polarized capacitor, meaning it has a positive and negative terminal and must be connected with the correct polarity in the circuit. The '107M' designation typically indicates a capacitance of 100µF (microfarads) with a tolerance of M (usually ±20%). The '06R12' likely refers to the voltage rating (6.3V) and possibly the case size or specific series characteristics. The capacitor's equivalent series resistance (ESR) and ripple current ratings are also important parameters to consider when selecting this capacitor for a particular application. These parameters affect the capacitor's performance at higher frequencies and under high current loads. It's constructed with an aluminum electrode and an electrolyte, giving it a relatively high capacitance per volume compared to other capacitor types. Proper soldering techniques are crucial when mounting surface-mount components like the NRC107M06R12 to avoid damage due to excessive heat.