EN
  • EN
  • DE

NE76084-2.4T1

Part No NE76084-2.4T1
Manufacturer NEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968837-NE76084-2.4T1
Categories OEM Parts(M-N)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE76084-2.4T1 CAD Model

Description

The NE76084-2.4T1 is a GaAs HEMT (High Electron Mobility Transistor) designed for low-noise amplifier applications in the 2.4 GHz band. It's commonly used in wireless communication systems, particularly in WLAN and Bluetooth applications. The device offers excellent noise figure and high gain, making it suitable for sensitive receiver front-ends.

Applications:

  • 2.4 GHz WLAN (Wireless Local Area Network)
  • Bluetooth devices
  • Low Noise Amplifiers (LNAs)
  • Wireless communication systems
  • Receiver front-ends

Features:

  • Low Noise Figure: Typically 0.7 dB at 2.4 GHz
  • High Gain: Typically 11 dB at 2.4 GHz
  • High Output Power
  • Small Package: SOT-343
  • High Cutoff Frequency

Benefits:

  • Improved receiver sensitivity due to low noise figure
  • Increased signal strength due to high gain
  • Enhanced system performance in wireless communication applications
  • Small package size allows for compact designs

Technical Specifications:

Frequency: 2.4 GHz
Noise Figure: 0.7 dB (typical)
Gain: 11 dB (typical)
Operating Voltage: 3 V
Operating Current: 10 mA (typical)
Package: SOT-343

The NE76084-2.4T1 provides a high-performance solution for low-noise amplification in 2.4 GHz wireless communication systems. Its excellent noise figure and high gain make it an ideal choice for demanding receiver applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess