EN
  • EN
  • DE

K24C64-SIRXA

Part No K24C64-SIRXA
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826545-K24C64-SIRXA
Ultra Librarian 3D Model Ultra Librarian K24C64-SIRXA CAD Model

Description

The K24C64-SIRXA is a 64K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by NEC. It is designed for non-volatile data storage in a variety of electronic systems. This memory chip allows for data to be written and erased electrically, offering flexibility and re-programmability compared to other types of memory.

Applications:

  • Storage of configuration data in embedded systems
  • Storage of calibration data in measurement equipment
  • Storage of user preferences in consumer electronics
  • Data logging in industrial control systems
  • Storage of firmware updates

Features:

  • 64K-bit EEPROM: Provides ample non-volatile storage capacity for various data types.
  • Electrically Erasable: Allows for in-system reprogramming and data updates without physical removal of the chip.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • I2C Interface: Utilizes a standard I2C serial interface for easy communication with microcontrollers and other devices.
  • Wide Operating Voltage Range: Operates across a broad voltage range, providing flexibility in system design.
  • High Endurance: Supports a large number of write/erase cycles, ensuring data reliability over time.

Benefits:

  • Data Retention: Retains stored data even when power is removed, ensuring data integrity.
  • Reprogrammability: Allows for easy updates and modifications to stored data without replacing the chip.
  • Ease of Integration: The I2C interface simplifies integration with microcontrollers and other system components.
  • Reliable Performance: Offers robust performance and data integrity in demanding environments.
  • Compact Size: Its small form factor allows for use in space-constrained applications.

The K24C64-SIRXA offers a reliable and versatile solution for non-volatile data storage needs in a wide range of applications. Its electrically erasable feature, combined with its I2C interface and low power consumption, makes it a valuable component for modern electronic systems.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess