EN
  • EN
  • DE

F10P10Q

Part No F10P10Q
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO-220
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 753166-F10P10Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F10P10Q CAD Model

Description

The F10P10Q is a rectifier diode manufactured by NEC. It is designed for applications requiring efficient conversion of alternating current (AC) to direct current (DC). With its robust construction and optimized performance characteristics, this diode is suitable for use in power supplies, inverters, and various other rectification circuits.

Applications

  • Power Supplies: Used as a rectifier in AC-DC power supplies for a wide range of electronic devices.
  • Inverters: Employed in inverters to convert DC power to AC power, ensuring reliable operation.
  • General Rectification: Suitable for general-purpose rectification in electronic circuits, providing stable DC output.
  • Freewheeling Diode: Can be implemented as a freewheeling diode to protect inductive loads from voltage spikes.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing enhanced reliability during transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency in rectification applications.
  • High Reliability: Constructed using high-quality materials and manufacturing processes to ensure long-term reliable operation.
  • Fast Recovery Time: Offers a fast recovery time, making it suitable for high-frequency applications.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of AC to DC, crucial for maintaining stable power delivery.
  • Protection Against Voltage Spikes: Safeguards circuits from potentially damaging voltage spikes, ensuring component longevity.
  • Improved System Reliability: Enhances the overall reliability and lifespan of electronic systems through its robust design.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss, contributing to increased system efficiency.

Additional Details

The F10P10Q is typically packaged in a TO-220 package. Its maximum repetitive peak reverse voltage is around 100V, and the maximum average forward rectified current is around 10A. Designed to operate within a temperature range from -65°C to +150°C, it maintains reliable performance under varying environmental conditions. The forward voltage (Vf) is usually around 0.85V to 0.95V at the rated current. Its compact size and ease of installation make it suitable for a broad spectrum of applications. This diode is often used in high-power applications requiring dependable and efficient rectification.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
Samsung
Need more? Email Us
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess