EN
  • EN
  • DE

D71051L

Part No D71051L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990311-D71051L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D71051L CAD Model

Description

The NEC D71051L is a peripheral controller. While specific information on this exact part number is limited, understanding similar peripheral controllers from NEC provides insight. These controllers typically manage various peripheral devices in a system, freeing up the main processor for other tasks.

Applications:

  • Industrial control systems: Used in machinery and automation equipment for managing input/output devices.
  • Embedded systems: Integrated into specialized devices like printers, scanners, and network equipment to handle peripheral communication.
  • Data acquisition systems: Controls data flow between sensors, converters, and processing units.
  • Communication devices: Manages communication protocols for serial, parallel, or network interfaces.
  • Computer peripherals: Controls interaction between the computer and external devices like keyboards, mice, and displays.

Features (General for similar NEC Peripheral Controllers):

  • Programmable I/O: Flexible configuration of input/output pins to meet specific application requirements.
  • Interrupt Handling: Efficient management of interrupt requests from peripheral devices.
  • DMA Support: Direct Memory Access capabilities for high-speed data transfer.
  • Timers and Counters: Built-in timing functions for event scheduling and control.
  • Communication Interfaces: Support for common communication protocols like UART, SPI, and I2C.

Benefits (General for similar NEC Peripheral Controllers):

  • Reduced Processor Load: Offloads peripheral management tasks from the main CPU.
  • Improved System Performance: Enhances overall system efficiency through optimized data transfer and control.
  • Simplified System Design: Provides a standardized interface for connecting various peripheral devices.
  • Increased Flexibility: Programmable features allow for adaptation to diverse application scenarios.
  • Enhanced Reliability: Dedicated hardware for peripheral control ensures robust and stable operation.

Additional Details:

Due to the lack of precise specifications for the D71051L, it's critical to consult the datasheet or equivalent documentation for any similar NEC peripheral controllers to determine pin configurations, operating characteristics, and programming requirements. These types of devices generally require careful configuration and programming to function correctly within the target system. Look for any similar or related NEC product's datasheet to get a better understanding.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess