EN
  • EN
  • DE

D43256C-10L

Part No D43256C-10L
Manufacturer NEC
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230927-D43256C-10L
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D43256C-10L CAD Model

Description

The D43256C-10L is a 262,144-bit (256K-bit) static RAM (SRAM) manufactured by NEC. It is organized as 32,768 words by 8 bits. This SRAM features low power consumption and fast access times. It is commonly utilized in applications requiring battery backup or low-power operation without the need for constant refreshing.

Applications:

  • Battery-Backed Memory: Used in systems requiring data retention during power outages, such as point-of-sale terminals and industrial control systems.
  • Embedded Systems: Employed in low-power embedded applications like handheld devices and portable instruments.
  • Cache Memory: Utilized in applications needing fast data access with minimal power consumption.
  • Medical Devices: Integrated into medical instruments and monitoring systems for data storage.
  • Telecommunications Equipment: Used in communication devices for storing configuration settings and temporary data.

Features:

  • Low Power Consumption: Minimizes energy requirements, making it suitable for battery-powered applications.
  • Fast Access Time: Offers quick read and write operations, improving system performance. Specifically, the '-10L' designates a faster access time variant.
  • Static Operation: Does not require refresh cycles, simplifying memory control and reducing system overhead.
  • TTL Compatibility: Compatible with standard TTL (Transistor-Transistor Logic) circuits, facilitating easy integration.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices, maximizing operational time.
  • High-Speed Performance: Fast access times enhance system performance by reducing memory access latency.
  • Simplified Design: Static operation eliminates the need for complex refresh circuitry, simplifying system design.
  • Easy Integration: TTL compatibility ensures seamless integration into a variety of digital systems.
  • Reliable Data Retention: Provides reliable data retention in battery-backed applications, preventing data loss.

Additional Details:

The D43256C-10L typically comes in a 28-pin DIP (Dual In-line Package) or a surface-mount package. Key electrical specifications include a standby current in the microampere range, an operating temperature range from 0°C to 70°C, and a supply voltage of 5V. The -10L designation indicates a typical access time of 100ns. This SRAM is designed using CMOS (Complementary Metal-Oxide-Semiconductor) technology for low power consumption.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.4590
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
ACX
Lowest to $0.1640
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess