EN
  • EN
  • DE

SMD150-02

Part No SMD150-02
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 047034-SMD150-02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD150-02 CAD Model

Description

The SMD150-02 is a PolySwitch resettable fuse manufactured by TE Connectivity. This Surface Mount Device (SMD) is designed to protect electronic circuits from overcurrent conditions. The '150' likely relates to the holding current (1.5A), but '02' needs more precise data.

Applications:

  • USB Device Protection: Safeguarding USB ports and connected devices from overcurrent situations.
  • Portable Electronics: Protecting the power circuits of devices such as smartphones, tablets, and wearables.
  • Power Supplies: Providing overcurrent protection in low-voltage power supplies.
  • Automotive Electronics: Protecting sensitive automotive systems from electrical surges.
  • Industrial Controls: Increasing the reliability of industrial control equipment by preventing damage from overcurrent events.

Features:

  • Resettable Fuse: Automatically returns to a conductive state after the overcurrent condition is resolved.
  • Surface Mount Package: Designed for efficient assembly onto printed circuit boards.
  • Low Profile: Compact design suitable for space-constrained applications.
  • Fast Trip Time: Quickly interrupts the circuit in response to overcurrent, protecting sensitive components.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • High Surge Capability: Able to withstand transient surge currents without damage.

Benefits:

  • Overcurrent Protection: Prevents damage to circuit components by interrupting the current flow during an overcurrent event.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, reducing downtime and maintenance costs.
  • Space Saving: Compact SMD package allows for efficient use of board space.
  • Improved Reliability: Protects against electrical stress, extending the lifespan of electronic products.
  • Cost Effective: Reduces the cost of ownership by eliminating fuse replacements.

The TE Connectivity SMD150-02 PolySwitch resettable fuse provides reliable and efficient overcurrent protection in a variety of electronic devices. Its surface mount construction, resettable functionality, and quick response time make it an ideal solution for protecting sensitive circuits and enhancing product reliability.

You May Also Be Interested in

Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess