EN
  • EN
  • DE

D43256BGU-85LL

Part No D43256BGU-85LL
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054820-D43256BGU-85LL
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D43256BGU-85LL CAD Model

Description

The D43256BGU-85LL is a high-speed, low-power 32,768-word x 8-bit Static RAM (SRAM) manufactured by NEC. This SRAM offers fast access times and low power consumption, making it suitable for various memory applications.

Applications:

  • Cache memory: Used in systems requiring fast data access for frequently used data.
  • Buffer memory: Employed in devices needing temporary storage of data during processing.
  • Embedded systems: Integrated into microcontrollers and other embedded devices for program storage and data handling.
  • Industrial control systems: Utilized in automated systems for real-time data storage and retrieval.
  • Telecommunications equipment: Used in network devices for buffering and routing data.
  • Instrumentation: Integrated into test and measurement equipment for data logging and analysis.

Features:

  • High-speed access time (85ns): Enables rapid data access for high-performance applications.
  • Low power consumption: Minimizes energy usage in battery-powered and energy-sensitive applications.
  • 32K x 8-bit organization: Provides a storage capacity of 32,768 words, each 8 bits wide.
  • Single 5V power supply: Simplifies power supply requirements.
  • TTL compatible inputs and outputs: Allows easy interfacing with other TTL logic devices.
  • Static RAM (SRAM): Retains data as long as power is applied, without the need for refreshing.

Benefits:

  • Improved system performance: Fast access times contribute to faster processing and improved overall system performance.
  • Extended battery life: Low power consumption helps extend battery life in portable devices.
  • Simplified system design: Single power supply and TTL compatibility simplify integration into existing systems.
  • Reliable data storage: Static RAM technology ensures reliable data retention.
  • Reduced system cost: The integrated memory reduces the need for external memory components.
  • Enhanced system efficiency: Low power consumption minimizes heat generation and improves system efficiency.

Additional Details:

The D43256BGU-85LL typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its operating temperature range is usually between 0°C and 70°C. The specific power consumption and other detailed specifications can be found in the official datasheet from NEC. This SRAM is suitable for applications requiring non-volatile storage, fast access, and low power operation.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess