EN
  • EN
  • DE

D43256AGU-10LL

Part No D43256AGU-10LL
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054817-D43256AGU-10LL
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D43256AGU-10LL CAD Model

Description

The NEC D43256AGU-10LL is a 262,144-bit (256K x 1) Dynamic Random Access Memory (DRAM) designed for temporary data storage in various electronic devices. As a DRAM, it requires continuous power and periodic refresh cycles to retain the data stored in its memory cells. This particular model is known for its low power consumption and relatively fast access time.

Applications

  • Personal Computers: Used as main memory in older personal computer systems.
  • Graphics Cards: Utilized in older graphics cards for frame buffer memory.
  • Printers: Incorporated into printer memory for buffering print data.
  • Industrial Control Systems: Integrated into industrial automation equipment.
  • Embedded Systems: Suited for embedded applications requiring low-power memory solutions.

Features

  • Capacity: 262,144 bits (256K x 1 organization).
  • Access Time: 100ns (nanoseconds).
  • Refresh Cycle: Requires periodic refresh cycles to maintain data.
  • Power Consumption: Very low power consumption (indicated by the 'LL' suffix).
  • Package: DIP (Dual In-line Package) or other similar package.
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits

  • Very Low Power Consumption: The 'LL' suffix indicates extremely low power consumption, ideal for battery-powered or energy-sensitive applications.
  • Fast Access Time: 100ns access time allows for quick data retrieval and storage.
  • Cost-Effective: Provides a cost-effective memory solution.
  • Easy Integration: The DIP package simplifies integration into existing systems.
  • Reliable: Delivers reliable memory performance when properly implemented with refresh circuitry.

Additional Details

The D43256AGU-10LL is a volatile memory device and loses its stored data when power is removed. The 'AGU' in the part number may indicate specific packaging or manufacturing details unique to NEC. The '-10' denotes the access time of 100 nanoseconds. The 256K x 1 organization means the memory is structured as 262,144 individual memory locations, each capable of storing one bit of data. The 'LL' suffix signifies an extremely low-power version compared to standard or 'L' versions, making it suitable for applications prioritizing energy efficiency. Proper handling is required to prevent electrostatic discharge (ESD) damage, and the correct refresh timing must be implemented to maintain data integrity. It's crucial to consult the manufacturer's datasheet for precise specifications and application notes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess