EN
  • EN
  • DE

2SK831

Part No 2SK831
Manufacturer NEC
Catalog Hard To Find
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127856-2SK831
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK831 CAD Model

Description

The 2SK831 is an N-channel silicon MOSFET from NEC, designed for high-speed switching applications. This transistor is known for its low on-resistance and fast switching speed, making it suitable for power supplies, DC-DC converters, and motor control circuits. Its robust design ensures reliable performance in various electronic systems.

Applications

  • Power Supplies: Used in switching power supplies for efficient power conversion.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation.
  • Motor Control Circuits: Utilized in motor control circuits for controlling motor speed and torque.
  • High-Speed Switching: Applied in circuits requiring fast and efficient switching.
  • General Purpose Switching: Used as a general-purpose switch in various electronic circuits.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance: Offers low on-resistance for efficient power handling.
  • Fast Switching Speed: Enables high-speed switching operations.
  • High Input Impedance: Provides high input impedance for easy interfacing.
  • High Avalanche Energy: Designed to withstand high avalanche energy.

Benefits

  • Efficient Power Conversion: Minimizes power loss in power conversion applications.
  • Improved System Performance: Enhances the overall performance of electronic systems.
  • Reliable Operation: Ensures reliable operation in various environments.
  • Simplified Circuit Design: Simplifies circuit design due to its high input impedance.
  • Reduced Heat Dissipation: Low on-resistance reduces heat dissipation.

Additional Details

The 2SK831 typically comes in a through-hole package such as TO-220. It is important to consult the datasheet for the specific voltage and current ratings as well as other important operating parameters before using this MOSFET in any circuit. Proper heat sinking is often required to ensure long term reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
ON Semiconductor
Lowest to $7.9822

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess