EN
  • EN
  • DE

2SK679A

Part No 2SK679A
Manufacturer NEC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92
RoHS Non-Compliant
Win Source Part Number 1148456-2SK679A
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK679A CAD Model

Description

The 2SK679A is a silicon N-channel junction field-effect transistor (JFET) manufactured by NEC. This JFET is designed for low-noise amplifier applications and features high input impedance and low input capacitance, making it suitable for sensitive signal amplification circuits.

Applications

  • Low-noise amplifiers
  • Audio preamplifiers
  • High-impedance buffer amplifiers
  • RF amplifiers
  • Sensor signal conditioning

Features

  • N-Channel JFET
  • Low Noise Figure
  • High Input Impedance
  • Low Input Capacitance
  • High Transconductance

Benefits

  • Improved signal-to-noise ratio due to the low noise figure, enhancing signal clarity.
  • Minimal loading of the signal source due to the high input impedance, preserving signal integrity.
  • High-frequency performance with low input capacitance, extending the bandwidth of the amplifier.
  • Efficient signal amplification with high transconductance, providing high gain.
  • Simplified biasing requirements due to the JFET's inherent characteristics.

Additional Details

The 2SK679A is characterized by its low noise figure, making it ideal for amplifying weak signals without adding significant noise. Its high input impedance ensures that the JFET does not load the signal source, preserving the signal's amplitude and frequency characteristics. The low input capacitance allows the device to operate effectively at higher frequencies. The high transconductance provides a large output signal for a small change in input voltage, resulting in high gain.

Technical Specifications (typical):

  • Drain-Source Voltage (VDS): Typically 25V
  • Gate-Source Voltage (VGS): Typically -25V
  • Drain Current (ID): Varies depending on the bias conditions (consult datasheet)
  • Noise Figure (NF): Low, for low-noise amplification
  • Input Capacitance (Ciss): Low, for high-frequency performance

For detailed specifications, including voltage and current ratings, refer to the official NEC datasheet for the 2SK679A.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Febest Auto Parts
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess