EN
  • EN
  • DE

2SC3735-T2B /B35

Part No 2SC3735-T2B /B35
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964365-2SC3735-T2B /B35
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3735-T2B /B35 CAD Model

Description

The 2SC3735-T2B /B35 is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is primarily designed for use in VHF and UHF amplifier applications. This transistor offers a combination of high gain and low noise, making it suitable for front-end amplifiers in receivers and high-frequency signal processing circuits.

Applications

  • VHF/UHF Amplifiers: Used in amplifier stages for VHF and UHF communication systems.
  • Low-Noise Amplifiers (LNAs): Employed in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • Mixers: Found in mixer circuits for frequency conversion.
  • Wireless Communication: Utilized in various wireless devices such as radio receivers, television tuners, and satellite communication equipment.

Features

  • NPN Silicon Epitaxial Planar Transistor: Ensures reliable and consistent performance.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise interference in sensitive circuits.
  • High Transition Frequency (fT): Enables operation in high-frequency ranges.
  • Small Signal Amplifier: Optimized for amplifying small signals without distortion.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Efficient Signal Amplification: High gain ensures strong and clear signal amplification.
  • Enhanced Communication Quality: Reduces signal degradation and improves overall communication performance.
  • Versatile Use: Suitable for a wide range of VHF/UHF applications.
  • Reliable Performance: Provides stable and consistent operation in demanding environments.

Specifications

While specific electrical characteristics can vary, typical parameters include:

  • Collector-Emitter Voltage (Vceo): Typically around 15V.
  • Collector Current (Ic): Typically around 30mA.
  • Transition Frequency (fT): Can exceed 2 GHz.
  • Noise Figure (NF): Typically around 2 dB at VHF/UHF frequencies.

Note: For precise specifications and design considerations, refer to the official NEC/Renesas datasheet for the 2SC3735-T2B /B35 transistor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess