EN
  • EN
  • DE

2SC3631-Z-E1-AZ

Part No 2SC3631-Z-E1-AZ
Manufacturer NEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815258-2SC3631-Z-E1-AZ
Ultra Librarian 3D Model Ultra Librarian 2SC3631-Z-E1-AZ CAD Model

Description

The 2SC3631-Z-E1-AZ is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is primarily designed for low-noise amplifier applications in the VHF and UHF bands. It features a high cutoff frequency and low noise figure, making it suitable for sensitive receiver circuits.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in the front-end of receivers to amplify weak signals while minimizing noise.
  • VHF/UHF Amplifiers: Amplifying signals in the Very High Frequency and Ultra High Frequency bands.
  • Oscillators: Generating signals at specific frequencies.
  • Mixers: Combining signals from different sources.
  • Radio Receivers: Used in various stages of radio receivers.
  • Communication Equipment: Used in communication systems for signal amplification.

Features:

  • NPN Epitaxial Planar Transistor: Silicon NPN transistor with epitaxial planar construction.
  • High Cutoff Frequency (fT): High transition frequency for high-frequency applications.
  • Low Noise Figure (NF): Minimizes noise contribution in amplifier circuits.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Designed for amplifying small signals.
  • Surface Mount Package: Typically available in a surface-mount package.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure enhances the sensitivity of radio receivers.
  • High-Frequency Performance: The high cutoff frequency makes it suitable for VHF and UHF applications.
  • Stable Amplification: Provides stable and reliable signal amplification.
  • Low Power Consumption: Typically consumes low power.
  • Compact Size: The small package size makes it suitable for space-constrained applications.

The 2SC3631-Z-E1-AZ transistor is a key component in various communication and signal processing systems, especially where low noise and high frequency performance are critical. The specific gain and noise figure values are important parameters to consider when designing amplifier circuits. Careful attention should be paid to the biasing conditions to achieve optimal performance.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess