EN
  • EN
  • DE

2SC1909

Part No 2SC1909
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036892-2SC1909
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1909 CAD Model

Description

The 2SC1909 is an NPN silicon epitaxial transistor manufactured by NEC. It's designed for use in VHF power amplifiers in mobile radio applications. This transistor is commonly utilized in communication devices requiring efficient and reliable amplification at VHF frequencies.

Applications:

  • VHF Power Amplifiers: Used extensively in VHF (Very High Frequency) power amplifier circuits.
  • Mobile Radio Equipment: Employed in mobile radio devices for signal amplification.
  • Communication Systems: Suitable for various communication systems requiring VHF amplification.
  • Transmitters: Found in transmitter circuits for signal boosting.

Features:

  • High Power Output: Delivers significant power output for VHF signal amplification.
  • High Gain: Provides substantial gain for signal boosting.
  • Low Distortion: Ensures minimal signal distortion during amplification.
  • Epitaxial Construction: Ensures reliable and consistent performance.

Benefits:

  • Efficient VHF Amplification: Provides effective amplification at VHF frequencies.
  • Improved Signal Transmission: Enhances signal transmission quality in mobile radio equipment.
  • Reliable Operation: Epitaxial construction ensures consistent and dependable performance.
  • Versatile Use: Suitable for a wide range of VHF communication applications.

Technical Specifications:

The 2SC1909 typically features a collector-emitter voltage (VCEO) of around 16V, a collector current (IC) of around 3A, and a power dissipation (PC) of around 10W. Its transition frequency (fT) is typically around 175 MHz. These specifications may vary based on the specific datasheet and manufacturing process.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess