EN
  • EN
  • DE

2SB806

Part No 2SB806
Manufacturer NEC
Catalog Hard To Find
Description PNP SILICON EPITAXIAL TRANSISTOR POWER MINI MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125025-2SB806
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB806 CAD Model

Description

The 2SB806 is a silicon PNP epitaxial transistor manufactured by NEC. It is primarily designed for use in audio frequency power amplifier applications and switching applications.

Applications:

  • Audio Amplifiers: Used in the output stages of audio amplifiers to deliver power to speakers.
  • Switching Circuits: Suitable for use in switching circuits that require a moderate current and voltage handling capability.
  • DC-DC Converters: Can be used in DC-DC converters to switch current to regulate voltage output.
  • Power Supplies: Employed in linear power supplies for voltage regulation and current amplification.

Features:

  • High Collector Current (Ic): Capable of handling collector currents up to -3A.
  • High Collector-Emitter Voltage (Vceo): Rated for collector-emitter voltages up to -50V.
  • Low Saturation Voltage: Exhibits a low saturation voltage, which helps to minimize power loss in switching applications.
  • High Power Dissipation: Offers a power dissipation rating suitable for audio amplifier applications.

Benefits:

  • Efficient Amplification: The transistor provides efficient audio amplification due to its low saturation voltage and high gain.
  • Reliable Switching: The high collector current and voltage ratings ensure reliable performance in switching circuits.
  • Reduced Power Loss: The low saturation voltage minimizes power loss, resulting in improved energy efficiency.
  • Compact Design: Enables the development of compact audio amplifier and power supply designs.

Technical Specifications:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -3A
  • Collector Dissipation (PC): 1.2W
  • HFE: 80 - 240
  • Operating and Storage Junction Temperature Range: -55 to +150 °C

The 2SB806 is typically available in a TO-126 package, facilitating easy mounting and thermal management.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2,050+ $0.0244 $50.0200
4,370+ $0.0229 $100.0730
6,790+ $0.0221 $150.0590
9,760+ $0.0205 $200.0800
12,695+ $0.0197 $250.0915
15,875+ $0.0189 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,600 pieces
MOQ: 2050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess