EN
  • EN
  • DE

PF100MTO

Part No PF100MTO
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 273184-PF100MTO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PF100MTO CAD Model

Description

The NEC-TOKIN PF100MTO is a polymer aluminum electrolytic capacitor designed for high-performance electronic applications. These capacitors are known for their low ESR (Equivalent Series Resistance) and high ripple current capabilities, making them suitable for demanding power supply and decoupling applications.

Applications

  • DC-DC Converters: Used in voltage regulation modules (VRMs) for providing stable power to sensitive components.
  • Notebook PCs: Employed in the power circuitry to ensure reliable operation and minimize voltage fluctuations.
  • Graphics Cards: Essential for filtering and decoupling power in high-performance graphics processing units (GPUs).
  • Motherboards: Integrated into the motherboard design for stable power delivery to the CPU, chipset, and other critical components.
  • Solid State Drives (SSDs): Used for power smoothing and filtering within the SSD’s power management circuitry.

Features

  • Low ESR: Provides excellent ripple current handling and minimizes power dissipation.
  • High Ripple Current: Capable of handling large ripple currents, which improves stability and reduces heat generation.
  • Polymer Aluminum Electrolytic: Offers enhanced stability and longer lifespan compared to traditional electrolytic capacitors.
  • Compact Size: Allows for dense circuit board designs.
  • Stable Performance Over Temperature: Maintains consistent performance across a wide temperature range.

Benefits

  • Improved Power Stability: Reduces voltage ripple and noise, ensuring stable power delivery to sensitive components.
  • Enhanced Reliability: Polymer aluminum electrolytic technology extends the lifespan and improves overall system reliability.
  • Reduced Heat Generation: Lower ESR minimizes power dissipation and heat generation, improving thermal management.
  • Increased Efficiency: High ripple current capability allows for more efficient power conversion.
  • Compact Design: Enables smaller and more compact electronic devices.

Additional Details

The PF100MTO capacitor is typically surface mountable and designed for automated assembly processes. Key specifications include capacitance, voltage rating, ESR value, and operating temperature range. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines. These capacitors are often selected for applications where size, performance, and reliability are paramount. The polymer construction contributes to a more stable and reliable performance compared to conventional electrolytic capacitors, especially under demanding conditions.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess