EN
  • EN
  • DE

EM-B40004-NJ

Part No EM-B40004-NJ
Manufacturer Nearson Inc.
Catalog RF Antennas
Description RF ANT 829MHZ/2.2GHZ DOME N FEM  /  829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi, 5dBi N Type Female Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Nearson Inc.
Package Bulk
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 2.2GHz
Frequency Range 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz
Antenna Type Dome
Number of Bands 2
VSWR 1.8
Gain 2dBi, 5dBi
Power - Max 50 W
Termination N Type Female
Mounting Type Panel Mount
Height (Max) 4.500" (114.30mm)
Base Product Number EM-B40004
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Other Names 730-1074
Standard Package 1
Win Source Part Number 1158250-EM-B40004-NJ
Ultra Librarian 3D Model Ultra Librarian EM-B40004-NJ CAD Model

Description

The Nearson Inc. electronic component is a high-quality RF/IF and RFID>RF Antenna.

  • Win Source Part Number: 1158250-EM-B40004-NJ
  • Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz
  • Maximum Power: 50W
  • VSWR: 1.8
  • Gain: 2dBi, 5dBi
  • Antenna Type: Dome
  • Bands: Two

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess