EN
  • EN
  • DE

TD308CD-12.288MHZ

Part No TD308CD-12.288MHZ
Manufacturer NDK
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098748-TD308CD-12.288MHZ
Categories OEM Parts(T-Z)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD308CD-12.288MHZ CAD Model

Description

The TD308CD-12.288MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This component is a critical timing device that generates a stable and precise frequency of 12.288 MHz. Crystal oscillators like the TD308CD are widely used in electronic circuits to provide a reliable clock signal for various applications, including microprocessors, communication systems, and digital signal processing.

Applications:

  • Microprocessor Clocks: Provides a stable clock signal for microprocessors and microcontrollers.
  • Communication Systems: Used in communication equipment such as radios, modems, and network devices to synchronize data transmission.
  • Digital Signal Processing (DSP): Utilized in DSP applications to provide a precise timing reference for signal processing algorithms.
  • Audio Equipment: Employed in audio devices to ensure accurate timing and synchronization.
  • Video Equipment: Used in video equipment for timing synchronization and signal processing.

Features:

  • Frequency: Operates at a precise frequency of 12.288 MHz.
  • High Stability: Offers high frequency stability over a wide temperature range.
  • Low Jitter: Provides a clean clock signal with low jitter, ensuring accurate timing.
  • Small Size: Compact design allows for easy integration into various electronic circuits.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Surface Mount Device (SMD): Available in a surface mount package for automated assembly.

Benefits:

  • Precise Timing: Provides a stable and accurate clock signal for reliable system operation.
  • Improved System Performance: Reduces timing errors and improves overall system performance.
  • Reduced Noise: Low jitter minimizes noise and interference in the clock signal.
  • Easy Integration: Simple to integrate into existing circuits due to its small size and standard packaging.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details:

The TD308CD-12.288MHZ typically operates with a 3.3V or 5V power supply. It is designed to meet strict frequency tolerance requirements. The crystal oscillator incorporates a quartz crystal resonator and an active circuit to generate the stable clock signal. Key specifications include frequency stability over temperature, aging effects, and output voltage levels. Consult the manufacturer's datasheet for precise electrical characteristics and application guidelines. This crystal oscillator is commonly used in applications where accurate and stable timing is crucial for reliable system operation.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess