EN
  • EN
  • DE

NX5032GA12.000000MHZ

Part No NX5032GA12.000000MHZ
Manufacturer NDK
Catalog Crystals
Description Crystal 12.000000 Mhz 8PF SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 12 MHz
Frequency Tolerance 0.005 %
Load Capacitance 8 pF
Win Source Part Number 1001315-NX5032GA12.000000MHZ
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5032GA12.000000MHZ CAD Model

Description

The NX5032GA12.000000MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It is a surface-mount device (SMD) designed to provide a stable and precise clock signal at a frequency of 12.000000 MHz. This oscillator is commonly used in various electronic devices requiring accurate timing and synchronization.

Applications

  • Microcontrollers
  • Communication equipment
  • Consumer electronics
  • Industrial automation systems
  • Networking devices
  • GPS modules
  • Real-time clocks (RTCs)

Features

  • Frequency: 12.000000 MHz
  • SMD package: Suitable for automated assembly.
  • High frequency stability: Provides a stable and accurate clock signal.
  • Low aging: Maintains frequency accuracy over time.
  • Wide operating temperature range: Performs reliably in various environments.
  • Low power consumption: Energy-efficient operation.

Benefits

  • Accurate timing: Ensures precise operation of electronic circuits.
  • Reliable performance: Maintains stability and accuracy over a long lifespan.
  • Easy integration: Simplifies the design and assembly process.
  • Compact size: Saves board space in electronic devices.
  • Consistent operation: Provides a stable clock signal under varying conditions.

Technical Specifications

The NX5032GA12.000000MHZ crystal oscillator operates at a supply voltage typically between 1.8V and 3.3V. The frequency stability is usually specified in parts per million (ppm) over a defined temperature range. The load capacitance and drive level are important parameters for ensuring proper operation. The specific package dimensions and other electrical characteristics are detailed in the NDK datasheet. It uses a ceramic package for environmental stability.

In summary, the NDK NX5032GA12.000000MHZ crystal oscillator is a reliable and accurate timing solution for a wide range of electronic applications. Its high frequency stability, low aging, and compact size make it an excellent choice for designs requiring precise clock signals.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 668 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess