EN
  • EN
  • DE

NX3225SA-25.000MHZ-STD-CSR-1

Part No NX3225SA-25.000MHZ-STD-CSR-1
Manufacturer NDK
Catalog Oscillators
Description CRYSTAL 25.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 37 Weeks
Features 25 MHz ±15ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Manufacturer NDK
Series NX3225SA
Package Reel - TR
Operating Temperature Range -10°C ~ 75°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number NX3225SA-25.000000MHZ, NX3225SA-25.000000MHZ-ND, NX3225SA-25.000000MHZ-STD-CSR-1, NX3225SA-25.000M-STD-CSR-1, NX3225SA-25.000MHZ-STD-CSR, Q3588123
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887955-NX3225SA-25.000MHZ-STD-CSR-1
Ultra Librarian 3D Model Ultra Librarian NX3225SA-25.000MHZ-STD-CSR-1 CAD Model

Description

The NX3225SA-25.000MHZ-STD-CSR-1 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This oscillator is designed to provide a stable and accurate 25.000 MHz clock signal for various electronic applications. It is commonly used in devices that require precise timing, such as microcontrollers, communication equipment, and digital signal processing systems.

Applications:

  • Microcontrollers: Provides the clock signal for the microcontroller's operation.
  • Communication Equipment: Used in network devices and radios for timing synchronization.
  • Digital Signal Processing (DSP) Systems: Supplies the clock signal for DSP operations.
  • Real-Time Clocks (RTC): Generates the timing signal for accurate timekeeping.
  • Frequency Synthesizers: Used as a reference oscillator in frequency generation circuits.

Features:

  • Frequency: 25.000 MHz
  • Small Size: Compact 3.2 x 2.5 mm package.
  • High Stability: Provides a stable clock signal over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Precise Timing: Ensures accurate operation of electronic circuits.
  • Compact Design: Saves board space in miniaturized devices.
  • Reliable Performance: Provides a stable and consistent clock signal.
  • Easy Assembly: Compatible with standard SMT processes.
  • Environmentally Friendly: Meets RoHS requirements.

Additional Details:

The NX3225SA-25.000MHZ-STD-CSR-1 is a surface mount crystal oscillator packaged in a 3.2 x 2.5 mm ceramic package. Its frequency tolerance and stability are specified to ensure accurate timing performance. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in various environmental conditions. The load capacitance and drive level are optimized for stable oscillation. This oscillator is designed to minimize frequency drift over temperature and time. The 'STD' likely refers to the standard stability grade, and 'CSR' relates to the packaging or specific manufacturing process.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess