EN
  • EN
  • DE

NX3225GA-41.000MHZ

Part No NX3225GA-41.000MHZ
Manufacturer NDK
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832983-NX3225GA-41.000MHZ
Ultra Librarian 3D Model Ultra Librarian NX3225GA-41.000MHZ CAD Model

Description

The NDK NX3225GA-41.000MHZ is a crystal oscillator designed to provide a precise and stable 41.000 MHz clock signal for a variety of electronic applications. Its compact size and robust performance make it suitable for use in communication equipment, microcontrollers, and other devices requiring accurate timing.

Applications

  • Communication equipment
  • Microcontrollers
  • Real-time clocks (RTCs)
  • GPS devices
  • Industrial control systems

Features

  • Compact 3.2 x 2.5 mm surface mount package
  • Frequency: 41.000 MHz
  • High frequency stability
  • Low aging characteristics
  • RoHS compliant

Benefits

  • Provides a precise and stable clock signal
  • Enables accurate timing and synchronization
  • Small size allows for high-density PCB designs
  • Reliable performance over a long lifespan
  • Suitable for automated assembly processes

Additional Details

The NX3225GA-41.000MHZ crystal oscillator is manufactured using high-quality quartz crystal and advanced manufacturing techniques to ensure high precision and reliability. It is designed to operate within a specified temperature range and voltage, typically 3.3V or 5V. The oscillator requires an external load capacitance, which must be selected carefully to achieve the specified frequency accuracy. The surface-mount package allows for easy integration into electronic circuits using standard SMT (surface mount technology) assembly techniques.

NDK is a well-known manufacturer of crystal oscillators and other frequency control devices, ensuring high quality and reliability. The NX3225GA-41.000MHZ is commonly used in applications requiring precise timing, such as communication devices, microcontrollers, and real-time clocks. The oscillator's small size makes it particularly suitable for portable and miniaturized electronic devices.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess