EN
  • EN
  • DE

NX3215SA-32.768K-STD-MUS-2

Part No NX3215SA-32.768K-STD-MUS-2
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX3215SA
Package Tape & Reel
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Tolerance ±20ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Dimension 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0010
Other Names 50157464,644-1159-2,644-1159-6,NX3215SA32768KSTDMUS2,644-1159-1
Standard Package 3,000
Win Source Part Number 960695-NX3215SA-32.768K-STD-MUS-2
Ultra Librarian 3D Model Ultra Librarian NX3215SA-32.768K-STD-MUS-2 CAD Model

Description

The NX3215SA kHz Crystal (Tuning Fork) is an excellent choice for use in various electronic devices.

  • Manufacturer: NDK America, Inc.
  • Frequency: 32.768 kHz
  • ESR (Equivalent Series Resistance): 70 kOhms
  • Frequency Tolerance: ±20ppm
  • Load Capacitance: 12.5pF
  • Mode: Fundamental
  • Package/Case: 2-SMD, No Lead
  • Operating Temperature Range: -40°C to 125°C
  • Dimensions: 0.126" L x 0.059" W (3.20mm x 1.50mm)
  • AEC-Q200: Rated
  • Standard Package: 3,000
  • Alternative Parts: 9HT10-32.768KDZF-T, ECS-.327-12.5-34B-TR, ECS-.327-12.5-34QS-TR, FC-135 32.7680KA-A5, and ABS09-32.768KHZ-TNX3215SA-32.768K-STD-MUS2

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3783 $51.0705
325+ $0.3104 $100.8800
500+ $0.3007 $150.3500
690+ $0.2910 $200.7900
890+ $0.2813 $250.3570
1,190+ $0.2522 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess