EN
  • EN
  • DE

AD7768-4BSTZ-RL7

Part No AD7768-4BSTZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 64LQFP / 24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 256k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting SMD (SMT)
Base Product Number AD7768
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7768-4BSTZ-RL7-ND,505-AD7768-4BSTZ-RL7CT,505-AD7768-4BSTZ-RL7TR,505-AD7768-4BSTZ-RL7DKR
Standard Package 300
Win Source Part Number 1002642-AD7768-4BSTZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7768-4BSTZ-RL7 CAD Model

Description

The AD7768-4BSTZ-RL7 is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed for applications that require high accuracy, wide dynamic range, and low noise, such as industrial instrumentation, audio testing, and vibration analysis.

Key Features:

  • Precision: With its 24-bit resolution, the AD7768-4BSTZ-RL7 delivers exceptional precision, capturing the finest details in complex signals.
  • Configurable Data Rate: The device supports a wide range of data rates, from 8 kSPS to 256 kSPS, allowing users to optimize the trade-off between resolution and speed for their specific application.
  • Power Efficiency: This ADC offers a power-efficient solution with a power scaling option for lower data rates, making it ideal for battery-powered or energy-conscious applications.
  • Multiple Filter Options: It features a variety of filter options, including sinc and FIR filters, to help reduce noise and improve signal quality.
  • Integrated Features: The AD7768-4BSTZ-RL7 includes an internal oscillator, reference buffer, and PGA, reducing the need for external components and simplifying the design process.
  • Interface: It offers a flexible serial peripheral interface (SPI) that is compatible with most microcontrollers and digital systems.

Applications:

  • Industrial Control Systems
  • Audio Equipment Testing
  • Vibration Analysis
  • Data Acquisition Systems
  • Medical Instrumentation

The AD7768-4BSTZ-RL7 comes in a compact LFCSP (lead frame chip scale package) that is both space-saving and suitable for automated assembly processes, making it a versatile choice for a wide range of applications. With its combination of performance, integration, and efficiency, the AD7768-4BSTZ-RL7 is a top choice for engineers and designers looking to enhance the accuracy and fidelity of their data acquisition systems.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4292 $68.8584
4+ $28.2496 $112.9984
6+ $27.3668 $164.2008
8+ $26.4840 $211.8720
10+ $25.6012 $256.0120
14+ $22.9528 $321.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess