EN
  • EN
  • DE

NX2520SA-24.000000MHZ-B8

Part No NX2520SA-24.000000MHZ-B8
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX2520SA
Package Tape & Reel
Type MHz Crystal
Frequency 24 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 100 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.026" (0.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names 644-1094-2,EXS00A-CS00561,EXS00A-01961,644-1094-1,50157447,644-1094-6,NX2520SA24000000MHZB8
Standard Package 3,000
Win Source Part Number 963443-NX2520SA-24.000000MHZ-B8
Ultra Librarian 3D Model Ultra Librarian NX2520SA-24.000000MHZ-B8 CAD Model

Description

The NX2520SA-24.000000MHZ-B8 from NDK is a 24 MHz crystal oscillator with a frequency stability of ±10ppm and a frequency tolerance of ±10ppm.

  • Frequency: 24 MHz
  • Frequency Stability: ±10ppm
  • Frequency Tolerance: ±10ppm
  • Load Capacitance: 10pF
  • Mode: Fundamental
  • Package: 4-SMD, no lead
  • Dimensions: 0.098" L x 0.079" W (2.50mm x 2.00mm)

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess