EN
  • EN
  • DE

HMC273MS10GTR

Part No HMC273MS10GTR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR DGTL 5BIT 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 1dB to 31dB
Frequency Range 700MHz to 3.8GHz
Impedance 50 Ohm
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 204864-HMC273MS10GTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC273MS10GTR CAD Model

Description

Product Overview: HMC273MS10GTR by Analog Devices Inc.

The HMC273MS10GTR is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch designed by Analog Devices Inc., a leader in high-performance semiconductors. This switch is part of their Hittite Microwave product line, which is renowned for delivering advanced technology in compact and efficient packages. The HMC273MS10GTR is an ideal choice for a wide range of applications, including but not limited to RF and microwave communication systems, test equipment, and military end uses.

Key Features:

  • Frequency Range: This switch operates over a broad frequency range from DC to 10 GHz, providing versatility for various high-frequency applications.
  • Insertion Loss: It offers a low insertion loss, typically 1.0 dB at 10 GHz, which helps in maintaining signal integrity and reducing power loss in the system.
  • Isolation: The HMC273MS10GTR provides excellent isolation, typically 45 dB at 10 GHz, ensuring minimal crosstalk between the switched RF paths.
  • Switching Speed: With a fast switching speed of 6 ns, it is suitable for applications requiring rapid signal routing changes.
  • Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply design.
  • Package: It is offered in a compact MSOP10GTR package, making it easy to integrate into space-constrained designs.

Applications:

  • Wireless infrastructure (e.g., base stations, mobile networks)
  • Test and measurement equipment
  • Satellite communications systems
  • Military and space applications
  • RF and microwave radios and transceivers

The HMC273MS10GTR by Analog Devices Inc. is designed to meet the stringent requirements of high-frequency signal routing. Its robust performance, coupled with a small form factor, makes it a reliable and efficient solution for designers looking to optimize their RF and microwave systems. Whether it's for commercial telecommunications or sensitive military hardware, the HMC273MS10GTR provides the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess