The NX1255GB4.000MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It's a precision timing component used to generate a stable and accurate 4.000 MHz clock signal for various electronic applications. The oscillator is designed for surface mount technology (SMT), enabling efficient and automated assembly processes.
Applications
- Microcontrollers and microprocessors
- Real-time clocks (RTCs)
- Communication equipment (e.g., radio transceivers)
- Consumer electronics (e.g., audio players, cameras)
- Industrial control systems
Features
- Frequency: 4.000 MHz
- SMD (Surface Mount Device) package
- High frequency stability
- Low aging characteristics
- Wide operating temperature range
- Excellent start-up characteristics
- RoHS compliant
Benefits
- Accurate timing: Provides a precise and stable clock signal, crucial for reliable system operation.
- Easy integration: The SMD package allows for simple and cost-effective assembly onto PCBs.
- Stable performance: Maintains its frequency stability over a wide range of temperatures and long periods.
- Reliable operation: Designed to withstand harsh environments, ensuring long-term reliability.
- Environmental compliance: Meets RoHS standards, reducing environmental impact.
Additional Details
The NX1255GB4.000MHZ crystal oscillator typically requires a supply voltage of 3.3V or 5V. The output signal is usually a CMOS-compatible square wave. The specific frequency stability, aging characteristics, and operating temperature range are detailed in the NDK datasheet. This oscillator is a critical component for ensuring accurate timing and synchronization in many electronic systems. Its small size and high performance make it a popular choice for a wide range of applications.