The NV5032SA-50M-NSA3430A is a 50 MHz crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). This oscillator is designed to provide a stable and accurate clock signal for a variety of electronic devices and systems. It is commonly used in communication equipment, microprocessors, and other timing-sensitive applications.
Applications
- Microprocessor clock sources.
- Communication equipment such as radios and network devices.
- Timing circuits for industrial control systems.
- Frequency references for measurement instruments.
- Real-time clocks (RTCs).
Features
- 50 MHz output frequency.
- High frequency stability.
- Low phase noise.
- Small surface mount package.
- 3.3V operating voltage.
- RoHS compliant.
Benefits
- Accurate and stable clock signal for reliable system operation.
- Reduced jitter and timing errors due to low phase noise.
- Simplified system design due to integrated oscillator.
- Reduced board space due to small package size.
Additional Details
The NV5032SA-50M-NSA3430A typically exhibits a frequency stability of ±50 ppm over the operating temperature range. Its phase noise is typically -145 dBc/Hz at 1 kHz offset. The oscillator operates at a supply voltage of 3.3V and consumes minimal power. It is available in a compact surface mount package, typically measuring 5.0 x 3.2 mm. The operating temperature range is typically from -40°C to +85°C. The oscillator is designed to meet the stringent requirements of various communication and timing applications.
NDK crystal oscillators are known for their high quality and reliability, making them a popular choice for demanding applications.