EN
  • EN
  • DE

TP3054WMX

Part No TP3054WMX
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Description Engineering Project Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1271700-TP3054WMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3054WMX CAD Model

Description

The TP3054WMX is a monolithic CMOS device designed for PCM codec-filter applications. It integrates both transmit and receive filters, and PCM codec functions on a single chip. This device is commonly utilized in telecommunications equipment.

Applications:

  • Digital telephone sets
  • Voice over IP (VoIP) gateways
  • Digital PBX systems
  • Central office switching equipment
  • Answering machines

Features:

  • Single 5V power supply operation
  • Mu-Law or A-Law companding
  • Transmit and receive filtering
  • Internal voltage reference
  • Low power consumption
  • Adjustable gain settings
  • PCM interface

Benefits:

  • Reduced board space due to integration of codec and filter functions.
  • Lower power consumption suitable for battery-powered applications.
  • Simplified system design with integrated voltage reference and adjustable gain.
  • Cost-effective solution for voice communication systems.
  • Improved voice quality due to integrated filtering.

Additional Details:

The TP3054WMX supports both Mu-Law and A-Law companding, making it compatible with various international telecommunications standards. It is packaged in a small outline package (SOIC), which contributes to space savings in PCB design. The device features transmit high-pass and low-pass filtering, as well as receive low-pass filtering, to ensure optimal voice quality. Gain adjustment is possible through external components, allowing for customization of the signal level. The PCM interface allows easy connection to digital signal processors or microcontrollers.

The transmit filter provides stopband rejection to minimize aliasing. The receive filter removes out-of-band noise and provides sinx/x correction. The device incorporates an internal voltage reference to ensure stable and accurate operation. The TP3054WMX is designed for reliable performance in a wide range of operating conditions. It is commonly used in applications where high-quality voice communication is essential. The integration of codec and filter functions significantly reduces the complexity and cost of designing voice communication systems.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess